PHOENIX CONTACT USA Housing, M12, Socket, Screw; Product Range Phoenix Contact 1419633

Description
HOUSING, M12, SOCKET, SCREW; Product Range:VARIOPORT; Shell Type:-; For Use With:Phoenix Contact M12 Socket Inserts; Connector Body Material:Zinc Body; Connector Shell Size:M12; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
HOUSING, M12, SOCKET, SCREW; Product Range:VARIOPORT; Shell Type:-; For Use With:Phoenix Contact M12 Socket Inserts; Connector Body Material:Zinc Body; Connector Shell Size:M12; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, M12, Socket, Screw; Product Range Phoenix Contact - 75Y6537 - Newark, An Avnet Company
Chicago, IL, United States
Housing, M12, Socket, Screw; Product Range Phoenix Contact
75Y6537
Housing, M12, Socket, Screw; Product Range Phoenix Contact 75Y6537
HOUSING, M12, SOCKET, SCREW; Product Range:VARIOPORT; Shell Type:-; For Use With:Phoenix Contact M12 Socket Inserts; Connector Body Material:Zinc Body; Connector Shell Size:M12; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

HOUSING, M12, SOCKET, SCREW; Product Range:VARIOPORT; Shell Type:-; For Use With:Phoenix Contact M12 Socket Inserts; Connector Body Material:Zinc Body; Connector Shell Size:M12; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75Y6537
Product Name Housing, M12, Socket, Screw; Product Range Phoenix Contact
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details