PHOENIX CONTACT USA 4A Cable Assembly 1419632

Description
M12 4-Pos Plug to Wire Lead Cable Assembly, 4A, IP67 Product overview: 1419632 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1419632 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
M12 4-Pos Plug to Wire Lead Cable Assembly, 4A, IP67 Product overview: 1419632 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1419632 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4A Cable Assembly - 448-1419632 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A Cable Assembly
448-1419632
4A Cable Assembly 448-1419632
M12 4-Pos Plug to Wire Lead Cable Assembly, 4A, IP67 Product overview: 1419632 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1419632 can be used for catalog matching and distributor lookup.

M12 4-Pos Plug to Wire Lead Cable Assembly, 4A, IP67 Product overview: 1419632 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1419632 can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Cable Assemblies - 277-13093-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-13093-ND
Circular Cable Assemblies 277-13093-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1419632 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1419632
Cable Assemblies - Circular Cable Assemblies 1419632
CBL CIRC 4POS FEM TO WIRE 1.64'

CBL CIRC 4POS FEM TO WIRE 1.64'

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 448-1419632 277-13093-ND 1419632
Product Name 4A Cable Assembly Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding Unshielded No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC21268F1-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Stacking Double Banana Plug Test Cable, RG58C/U - 1056 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details