PHOENIX CONTACT USA Between Series Adapter Cables 1419146

Description
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 1419146-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1419146-ND
Between Series Adapter Cables 1419146-ND
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 6.56' (2.00m)

Cable Assembly Circular 04 pos Female to RJ45, 8p4c 6.56' (2.00m)

Buy Now Datasheet
Ethernet Cable - 2558830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2558830
Ethernet Cable 2558830
Phoenix Contact 1419146 Ethernet Cable

Phoenix Contact 1419146 Ethernet Cable

Supplier's Site
Cable Assemblies - Between Series Adapter Cables - 1419146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
1419146
Cable Assemblies - Between Series Adapter Cables 1419146
CBL ASSY CIRC 4P F TO RJ45 6.56'

CBL ASSY CIRC 4P F TO RJ45 6.56'

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1419146-ND 2558830 1419146
Product Name Between Series Adapter Cables Ethernet Cable Cable Assemblies - Between Series Adapter Cables
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm) 6.56 ft (19.99 dm)
Connector Type RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W01-200 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details