PHOENIX CONTACT USA Circular Cable Assemblies 1418059

Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet
Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1418059-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1418059-ND
Circular Cable Assemblies 1418059-ND
Cable Assembly 65.6' (20.0m)

Cable Assembly 65.6' (20.0m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1418059 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1418059
Cable Assemblies - Circular Cable Assemblies 1418059
CBL CIRC 8POS FEM TO WIRE 65.6'

CBL CIRC 8POS FEM TO WIRE 65.6'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1418059-ND 1418059
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details