PHOENIX CONTACT USA Circular Cable Assemblies 1417889

Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet
Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1417889-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1417889-ND
Circular Cable Assemblies 1417889-ND
Cable Assembly 65.6' (20.0m)

Cable Assembly 65.6' (20.0m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1417889 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1417889
Cable Assemblies - Circular Cable Assemblies 1417889
CBL 3POS MALE TO FMALE 65.6'

CBL 3POS MALE TO FMALE 65.6'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1417889-ND 1417889
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 65.6 ft (200 dm) 65.6 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W52-506 - bisco industries
Specs
Connector Type RJ-45
View Details
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details