PHOENIX CONTACT USA Fiber Optic Transceiver Modules 1416716

Description
Transceiver Module Ethernet 125Mbps 650nm 3.3V LC Duplex
Request a Quote Datasheet
Description
Transceiver Module Ethernet 125Mbps 650nm 3.3V LC Duplex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver Modules - 1416716-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
1416716-ND
Fiber Optic Transceiver Modules 1416716-ND
Transceiver Module Ethernet 125Mbps 650nm 3.3V LC Duplex

Transceiver Module Ethernet 125Mbps 650nm 3.3V LC Duplex

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transceivers
Product Number 1416716-ND
Product Name Fiber Optic Transceiver Modules
Operating Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LR-BIDI -10G - XPBL-332796-10D - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
SpaceABLE 28G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details
Fiber Optic Transceiver Modules - 2084-SFP-XSM-LCI-80K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details