PHOENIX CONTACT USA Connectors,Interconnects 1415898

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads 2nd Connector Gender: Female Sockets 2nd Connector Number of Positions: 4 2nd Connector Number of Positions Loaded: All 2nd Connector Shell Size - Insert: M8
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads 2nd Connector Gender: Female Sockets 2nd Connector Number of Positions: 4 2nd Connector Number of Positions Loaded: All 2nd Connector Shell Size - Insert: M8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads 2nd Connector Gender: Female Sockets 2nd Connector Number of Positions: 4 2nd Connector Number of Positions Loaded: All 2nd Connector Shell Size - Insert: M8

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
1st Connector Type: Receptacle
1st Connector Gender: Male Pins
1st Connector Number of Positions: 4
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M12
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Wire Leads
2nd Connector Gender: Female Sockets
2nd Connector Number of Positions: 4
2nd Connector Number of Positions Loaded: All
2nd Connector Shell Size - Insert: M8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Kit, Banana Socket - 9099-0316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) R/A Connector for RG402 Cable - ET-SMRA-9 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details