PHOENIX CONTACT USA Circular Cable Assemblies 1415739

Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet
Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1415739-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1415739-ND
Circular Cable Assemblies 1415739-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1415739 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1415739
Cable Assemblies - Circular Cable Assemblies 1415739
CBL 8POS MALE TO FMALE 4.92'

CBL 8POS MALE TO FMALE 4.92'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1415739-ND 1415739
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details