The Sensor Cord, R/a, M12 Rcpt, Free End, 5M is a robust power cable designed for reliable connectivity in various applications. It features a 6-position M12 connector with M-coding, ensuring protection against mismatching. The cable is constructed from halogen-free PUR material, providing durability and resistance to environmental factors. It has a length of 5 meters and is rated for a maximum current of 8 A and voltage of 690 V AC. The cord is shielded to reduce electromagnetic interference, with a degree of protection rated at IP65, making it suitable for demanding conditions. The operating temperature range is from -25 °C to 85 °C. This product is RoHS compliant and made to order, with a weight of approximately 889.85 g.
Cable Assembly 16.40' (5.00m)
SENSOR CORD, R/A, M12 RCPT, FREE END, 5M ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 277-1414917-ND | 14AJ3063 |
| Product Name | Circular Cable Assemblies | Sensor Cord, R/a, M12 Rcpt, Free End, 5M Rohs Compliant Phoenix Contact |
| Cable Length | 16.4 ft (49.99 dm) |