PHOENIX CONTACT USA Circular Cable Assemblies 1414789

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 277-1414789-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-1414789-ND
Circular Cable Assemblies 277-1414789-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Sensor Cord, M12 Rcpt, Free End, 3M Rohs Compliant Phoenix Contact - 14AJ3040 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Rcpt, Free End, 3M Rohs Compliant Phoenix Contact
14AJ3040
Sensor Cord, M12 Rcpt, Free End, 3M Rohs Compliant Phoenix Contact 14AJ3040
SENSOR CORD, M12 RCPT, FREE END, 3M ROHS COMPLIANT: YES

SENSOR CORD, M12 RCPT, FREE END, 3M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 277-1414789-ND 14AJ3040
Product Name Circular Cable Assemblies Sensor Cord, M12 Rcpt, Free End, 3M Rohs Compliant Phoenix Contact
Cable Length 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Flexible Test Cable, 18.0 GHz, 12.0″ - ULC-1FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details