The Adapter, M12 4Pos Plug-RJ45 8Pos Jack (part number 78Y8755) is designed for inter-series connectivity, featuring a 4-position M12 plug that connects to an 8-position RJ45 jack. It supports data transmission speeds of up to 100 Mbps and is compliant with CAT5 standards. The product is shielded to reduce electromagnetic interference and has a compact design suitable for various applications. This adapter is rated for a nominal voltage of 60 V and a nominal current of 0.5 A, with a rated current of 1.75 A. It operates effectively in ambient temperatures ranging from -25 °C to 85 °C and is housed in a durable PA material with a flammability rating of V0 according to UL 94. The degree of protection is IP65/IP67, making it suitable for use in harsh environments. The adapter is rear-mounted and features a straight cable exit. It is UL Listed, cUL Listed, and compliant with environmental regulations such as China RoHS. This product is ideal for engineers looking for reliable and robust connectivity solutions in control cabinets or similar applications.
Adapter Connector Circular Connector, Female Sockets, 4 Pos To Modular, Female Jack, 8p8c (RJ45) Black
ADAPTER, M12 4POS PLUG-RJ45 8POS JACK; Inter Series Connector A:M12; Convert From Positions:4Ways; Convert From Gender:Plug; Inter Series Connector B:RJ45; Convert To Positions:8Ways; Convert To Gender:Jack; Product Range:-; RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors CUC-BH-M12D1PBK-S/ R4BE
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2482290 | 277-11914-ND | 78Y8755 | 1414398 |
| Product Name | Ethernet Connectors | Between Series Adapters | Adapter, M12 4Pos Plug-Rj45 8Pos Jack; Inter Series Connector A Phoenix Contact | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |