CONN TERM BLK FEED THRU 14-30AWG
Terminal Block, Double Level, Gray
DIN Rail Terminal Blocks 4.2mm MINI DBL BLOCK
TERMINAL BLOCK, 4 CONTACT, 26-16AWG; No. of Positions:4Positions
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 869089 | 277-1483-ND | 70169177 | 1414129 | 43K2507 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Block, Double Level, Gray | DIN Rail Terminal Blocks | Terminal Block, 4 Contact, 26-16Awg; No. Of Positions Phoenix Contact |
| Termination Options | Screw Clamp; Screw down | Screw Clamp | Screw Clamp | Screw Clamp; Screw | |
| Approvals | RoHS Compliant | CSA Mark (US, NRTL/C); UL Listing Mark | VDE Component Mark; UL 94 V-0 | ||
| Terminal Block Type | Dual level | Dual level | DIN Rail Terminal Blocks | ||
| North American | 14 to 30 AWG | 16 to 26 AWG | 26 to 16 AWG | 26 to 16 AWG | |
| International | 0.14 to 1.50 mm2 |