PHOENIX CONTACT USA Housing, M12 Plug, Screw; Product Range Phoenix Contact 1413996

Description
HOUSING, M12 PLUG, SCREW; Product Range:-; Shell Type:-; For Use With:Phoenix Contact M12 Plug Inserts; Connector Body Material:Zinc Body; Connector Shell Size:M12; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
HOUSING, M12 PLUG, SCREW; Product Range:-; Shell Type:-; For Use With:Phoenix Contact M12 Plug Inserts; Connector Body Material:Zinc Body; Connector Shell Size:M12; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, M12 Plug, Screw; Product Range Phoenix Contact - 75Y6520 - Newark, An Avnet Company
Chicago, IL, United States
Housing, M12 Plug, Screw; Product Range Phoenix Contact
75Y6520
Housing, M12 Plug, Screw; Product Range Phoenix Contact 75Y6520
HOUSING, M12 PLUG, SCREW; Product Range:-; Shell Type:-; For Use With:Phoenix Contact M12 Plug Inserts; Connector Body Material:Zinc Body; Connector Shell Size:M12; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

HOUSING, M12 PLUG, SCREW; Product Range:-; Shell Type:-; For Use With:Phoenix Contact M12 Plug Inserts; Connector Body Material:Zinc Body; Connector Shell Size:M12; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75Y6520
Product Name Housing, M12 Plug, Screw; Product Range Phoenix Contact
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 390 mm (15.35 inch)
Bearing Bore / Ring O.D. 14.17 inch (360 mm)
View Details