PHOENIX CONTACT USA Circular Cable Assemblies 1413936

Description
CIRC CBL 4POS PLUG TO WIRE 1.64'
Request a Quote Datasheet
Description
CIRC CBL 4POS PLUG TO WIRE 1.64'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 277-1413936-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-1413936-ND
Circular Cable Assemblies 277-1413936-ND
CIRC CBL 4POS PLUG TO WIRE 1.64'

CIRC CBL 4POS PLUG TO WIRE 1.64'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 277-1413936-ND
Product Name Circular Cable Assemblies
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC R/A Coaxial Test Cable, RG174/U - 4126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details