PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 1413010

Description
CONN TERM BLK FEED THRU 12-28AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-28AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3850-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3850-ND
Terminal Blocks - Din Rail, Channel 277-3850-ND
CONN TERM BLK FEED THRU 12-28AWG

CONN TERM BLK FEED THRU 12-28AWG

Buy Now Datasheet
Mini Feed-Through Terminal Block, Mbk 3 Rohs Compliant Phoenix Contact - 84AH2204 - Newark, An Avnet Company
Chicago, IL, United States
Mini Feed-Through Terminal Block, Mbk 3 Rohs Compliant Phoenix Contact
84AH2204
Mini Feed-Through Terminal Block, Mbk 3 Rohs Compliant Phoenix Contact 84AH2204
MINI FEED-THROUGH TERMINAL BLOCK, MBK 3 ROHS COMPLIANT: YES

MINI FEED-THROUGH TERMINAL BLOCK, MBK 3 ROHS COMPLIANT: YES

Supplier's Site
DIN Rail Terminal Blocks - 1413010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1413010
DIN Rail Terminal Blocks 1413010
DIN Rail Terminal Blocks 1P 5.2mm

DIN Rail Terminal Blocks 1P 5.2mm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3850-ND 84AH2204 1413010
Product Name Terminal Blocks - Din Rail, Channel Mini Feed-Through Terminal Block, Mbk 3 Rohs Compliant Phoenix Contact DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-2
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 28 AWG 24 to 12 AWG
International 0.20 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-28D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 28
Contacts Pitch 3.50 mm (0.14 inches)
View Details
4 suppliers