Cable Assembly Circular 08 pos Female to RJ45, 8p8c 16.40' (5.00m)
CBL ASSY CIRC 8P F TO RJ45 16.4"
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1412082-ND | 1412082 |
| Product Name | Between Series Adapter Cables | Cable Assemblies - Between Series Adapter Cables |
| Cable Length | 16.4 ft (49.99 dm) | 16.4 ft (49.99 dm) |