PHOENIX CONTACT USA Circular Cable Assemblies 1411591

Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 277-10137-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-10137-ND
Circular Cable Assemblies 277-10137-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Sensor Cord, 4P, Plug-Free End, 0.5M; Connector To Connector Phoenix Contact - 75Y6496 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, Plug-Free End, 0.5M; Connector To Connector Phoenix Contact
75Y6496
Sensor Cord, 4P, Plug-Free End, 0.5M; Connector To Connector Phoenix Contact 75Y6496
SENSOR CORD, 4P, PLUG-FREE END, 0.5M; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.6"; Product Range:-; SVHC:Lead (15-Jan-2019); Connector Type A:M12 Sensor Straight 4 RoHS Compliant: Yes

SENSOR CORD, 4P, PLUG-FREE END, 0.5M; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.6"; Product Range:-; SVHC:Lead (15-Jan-2019); Connector Type A:M12 Sensor Straight 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 1411591 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1411591
Cable Assemblies - Circular Cable Assemblies 1411591
CBL CIRC 4POS MALE TO WIRE 1.64'

CBL CIRC 4POS MALE TO WIRE 1.64'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 277-10137-ND 75Y6496 1411591
Product Name Circular Cable Assemblies Sensor Cord, 4P, Plug-Free End, 0.5M; Connector To Connector Phoenix Contact Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W23-503 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details