PHOENIX CONTACT USA Cable Assemblies - Modular Cables 1410797

Description
Win Source Part Number: 1315152-1410797 Category: Cable Assemblies>Modular Cables Color: Blue Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 49.21' (15.00m) Cable Type: Round Cable Shielding: Shielded Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5, Industrial Environments - IP20 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Phoenix Contact
Request a Quote Datasheet
Description
Win Source Part Number: 1315152-1410797 Category: Cable Assemblies>Modular Cables Color: Blue Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 49.21' (15.00m) Cable Type: Round Cable Shielding: Shielded Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5, Industrial Environments - IP20 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Phoenix Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1315152-1410797
Cable Assemblies - Modular Cables 1315152-1410797
Win Source Part Number: 1315152-1410797 Category: Cable Assemblies>Modular Cables Color: Blue Features: Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 49.21' (15.00m) Cable Type: Round Cable Shielding: Shielded Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5, Industrial Environments - IP20 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Phoenix Contact

Win Source Part Number: 1315152-1410797
Category: Cable Assemblies>Modular Cables
Color: Blue
Features: Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 49.21' (15.00m)
Cable Type: Round Cable
Shielding: Shielded
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat5, Industrial Environments - IP20
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.1000
Mfr: Phoenix Contact

Buy Now Datasheet
Cable Assembly - 451-1410797 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
451-1410797
Cable Assembly 451-1410797
Cable Assembly Ethernet 15m 26AWG RJ-45 to RJ-45 8 to 8 POS PL-PL Product overview: 1410797 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-1410797 can be used for catalog matching and distributor lookup.

Cable Assembly Ethernet 15m 26AWG RJ-45 to RJ-45 8 to 8 POS PL-PL Product overview: 1410797 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-1410797 can be used for catalog matching and distributor lookup.

Supplier's Site
Modular/Ethernet Cables (RJ45, RJ11) - 1410797-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1410797-ND
Modular/Ethernet Cables (RJ45, RJ11) 1410797-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 49.21' (15.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 49.21' (15.00m) Shielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - 1410797 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
1410797
Cable Assemblies - Modular Cables 1410797
CABLE MOD 8P8C PLUG-PLUG 49.21'

CABLE MOD 8P8C PLUG-PLUG 49.21'

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1315152-1410797 451-1410797 1410797-ND 1410797
Product Name Cable Assemblies - Modular Cables Cable Assembly Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables
Application Networking
Connector Type RJ-45 Plug to Plug
Standards / Certifications RoHS
Rated Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details