PHOENIX CONTACT USA Industrial Circular Connectors 1410666

Description
Phoenix Contact 1410666 Connector
Request a Quote Datasheet
Description
Phoenix Contact 1410666 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2659029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2659029
Industrial Circular Connectors 2659029
Phoenix Contact 1410666 Connector

Phoenix Contact 1410666 Connector

Supplier's Site
Circular Connector Assemblies - 277-12987-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-12987-ND
Circular Connector Assemblies 277-12987-ND
8 Position Circular Connector Plug, Male Pins Screw

8 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Sensor Connector, M12, Plug, 8Pos; Product Range Phoenix Contact - 82Y7567 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 8Pos; Product Range Phoenix Contact
82Y7567
Sensor Connector, M12, Plug, 8Pos; Product Range Phoenix Contact 82Y7567
SENSOR CONNECTOR, M12, PLUG, 8POS; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 8POS; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2659029 277-12987-ND 82Y7567
Product Name Industrial Circular Connectors Circular Connector Assemblies Sensor Connector, M12, Plug, 8Pos; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T34F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 34
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers