PHOENIX CONTACT USA Industrial Circular Connectors 1410665

Description
Phoenix Contact 1410665
Request a Quote Datasheet
Description
Phoenix Contact 1410665
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 8612721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8612721
Industrial Circular Connectors 8612721
Phoenix Contact 1410665

Phoenix Contact 1410665

Supplier's Site
Circular Connector Assemblies - 277-12986-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-12986-ND
Circular Connector Assemblies 277-12986-ND
8 Position Circular Connector Receptacle, Female Sockets Screw

8 Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 8Pos; Product Range Phoenix Contact - 82Y7566 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 8Pos; Product Range Phoenix Contact
82Y7566
Sensor Connector, M12, Rcpt, 8Pos; Product Range Phoenix Contact 82Y7566
SENSOR CONNECTOR, M12, RCPT, 8POS; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 8POS; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8612721 277-12986-ND 82Y7566
Product Name Industrial Circular Connectors Circular Connector Assemblies Sensor Connector, M12, Rcpt, 8Pos; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5A-6422-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers