PHOENIX CONTACT USA Bushings, Grommets 1410521

Description
"Frame Grommet 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 277-12982-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
277-12982-ND
Bushings, Grommets 277-12982-ND
"Frame Grommet 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Gray"

"Frame Grommet 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 277-12982-ND
Product Name Bushings, Grommets
Material Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN931-C7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S18GC - CHC-S18GC - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details