PHOENIX CONTACT USA Bushings, Grommets 1410107

Description
"Frame Grommet 0.157"" ~ 0.197"" (4.00mm ~ 5.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet 0.157"" ~ 0.197"" (4.00mm ~ 5.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 277-12971-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
277-12971-ND
Bushings, Grommets 277-12971-ND
"Frame Grommet 0.157"" ~ 0.197"" (4.00mm ~ 5.00mm) Black"

"Frame Grommet 0.157"" ~ 0.197"" (4.00mm ~ 5.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 277-12971-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details