PHOENIX CONTACT USA Bushings, Grommets 1410071

Description
Frame Grommet Gray
Request a Quote Datasheet
Description
Frame Grommet Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1410071-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1410071-ND
Bushings, Grommets 1410071-ND
Frame Grommet Gray

Frame Grommet Gray

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1410071-ND
Product Name Bushings, Grommets
Material Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details