PHOENIX CONTACT USA Circular Connector Assemblies 1409213

Description
5 Position Circular Connector Plug, Male Pins Wire Leads
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-18417-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18417-ND
Circular Connector Assemblies 277-18417-ND
5 Position Circular Connector Plug, Male Pins Wire Leads

5 Position Circular Connector Plug, Male Pins Wire Leads

Buy Now Datasheet
Photovoltaic Conn, Plug, 5Pos, Cable; Product Range Phoenix Contact - 56AC7338 - Newark, An Avnet Company
Chicago, IL, United States
Photovoltaic Conn, Plug, 5Pos, Cable; Product Range Phoenix Contact
56AC7338
Photovoltaic Conn, Plug, 5Pos, Cable; Product Range Phoenix Contact 56AC7338
PHOTOVOLTAIC CONN, PLUG, 5POS, CABLE; Product Range:PRC-Connector Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Snap-In; Connector Body Material:MPPE RoHS Compliant: Yes

PHOTOVOLTAIC CONN, PLUG, 5POS, CABLE; Product Range:PRC-Connector Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Snap-In; Connector Body Material:MPPE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-18417-ND 56AC7338
Product Name Circular Connector Assemblies Photovoltaic Conn, Plug, 5Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
Backplane Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details