PHOENIX CONTACT USA Circular Connector Assemblies 1409211

Description
5 Position Circular Connector Plug, Male Pins Wire Leads
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-18413-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18413-ND
Circular Connector Assemblies 277-18413-ND
5 Position Circular Connector Plug, Male Pins Wire Leads

5 Position Circular Connector Plug, Male Pins Wire Leads

Buy Now Datasheet
Photovoltaic Conn, Plug, 5Pos, Cable; Product Range Phoenix Contact - 56AC7336 - Newark, An Avnet Company
Chicago, IL, United States
Photovoltaic Conn, Plug, 5Pos, Cable; Product Range Phoenix Contact
56AC7336
Photovoltaic Conn, Plug, 5Pos, Cable; Product Range Phoenix Contact 56AC7336
PHOTOVOLTAIC CONN, PLUG, 5POS, CABLE; Product Range:PRC-Connector Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Snap-In; Connector Body Material:MPPE RoHS Compliant: Yes

PHOTOVOLTAIC CONN, PLUG, 5POS, CABLE; Product Range:PRC-Connector Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Snap-In; Connector Body Material:MPPE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-18413-ND 56AC7336
Product Name Circular Connector Assemblies Photovoltaic Conn, Plug, 5Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data