PHOENIX CONTACT USA Photovoltaic (Solar Panel) Connector Contacts 1409209

Description
Pin Contact Solar 6.0mm² Silver
Request a Quote Datasheet
Description
Pin Contact Solar 6.0mm² Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Contacts - 277-10344-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Contacts
277-10344-ND
Photovoltaic (Solar Panel) Connector Contacts 277-10344-ND
Pin Contact Solar 6.0mm² Silver

Pin Contact Solar 6.0mm² Silver

Buy Now Datasheet
Contact, Pin, 10Awg, Crimp; Product Range Phoenix Contact - 56AC7335 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 10Awg, Crimp; Product Range Phoenix Contact
56AC7335
Contact, Pin, 10Awg, Crimp; Product Range Phoenix Contact 56AC7335
CONTACT, PIN, 10AWG, CRIMP; Product Range:PRC-Connector Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; For Use With:Phoenix PRC Series Photovoltaic RoHS Compliant: Yes

CONTACT, PIN, 10AWG, CRIMP; Product Range:PRC-Connector Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; For Use With:Phoenix PRC Series Photovoltaic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-10344-ND 56AC7335
Product Name Photovoltaic (Solar Panel) Connector Contacts Contact, Pin, 10Awg, Crimp; Product Range Phoenix Contact
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details