PHOENIX CONTACT USA Photovoltaic (Solar Panel) Connector Contacts 1409208

Description
Pin Contact Solar 4.0mm² Silver
Request a Quote Datasheet
Description
Pin Contact Solar 4.0mm² Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Contacts - 277-10341-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Contacts
277-10341-ND
Photovoltaic (Solar Panel) Connector Contacts 277-10341-ND
Pin Contact Solar 4.0mm² Silver

Pin Contact Solar 4.0mm² Silver

Buy Now Datasheet
Contact, Pin, 12Awg, Crimp; Product Range Phoenix Contact - 56AC7334 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 12Awg, Crimp; Product Range Phoenix Contact
56AC7334
Contact, Pin, 12Awg, Crimp; Product Range Phoenix Contact 56AC7334
CONTACT, PIN, 12AWG, CRIMP; Product Range:PRC-Connector Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Silver Plated Contacts; For Use With:Phoenix PRC Series Photovoltaic RoHS Compliant: Yes

CONTACT, PIN, 12AWG, CRIMP; Product Range:PRC-Connector Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Silver Plated Contacts; For Use With:Phoenix PRC Series Photovoltaic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-10341-ND 56AC7334
Product Name Photovoltaic (Solar Panel) Connector Contacts Contact, Pin, 12Awg, Crimp; Product Range Phoenix Contact
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40838-051-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Jacks, Plugs - 0040.1162-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details