PHOENIX CONTACT USA Circular Connector Assemblies 1408993

Description
5 (Power) Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet
Description
5 (Power) Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1408993-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1408993-ND
Circular Connector Assemblies 1408993-ND
5 (Power) Position Circular Connector Receptacle, Female Sockets Screw

5 (Power) Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 5Pos; Product Range Phoenix Contact - 82Y7565 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos; Product Range Phoenix Contact
82Y7565
Sensor Connector, M12, Rcpt, 5Pos; Product Range Phoenix Contact 82Y7565
SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1408993-ND 82Y7565
Product Name Circular Connector Assemblies Sensor Connector, M12, Rcpt, 5Pos; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data