PHOENIX CONTACT USA Circular Cable Assemblies 1407527

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 277-12916-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-12916-ND
Circular Cable Assemblies 277-12916-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Ethernet Cable - 2558672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2558672
Ethernet Cable 2558672
Phoenix Contact 1407527 Ethernet Cable

Phoenix Contact 1407527 Ethernet Cable

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 1407527 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1407527
Cable Assemblies - Circular Cable Assemblies 1407527
CBL 4POS MALE TO MALE 32.8'

CBL 4POS MALE TO MALE 32.8'

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 277-12916-ND 2558672 1407527
Product Name Circular Cable Assemblies Ethernet Cable Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2-2322422-5 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 42.65 ft (130 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details