Phoenix Contact 1407473 Ethernet Cable
Cable Assembly Circular 08 pos Male to RJ45, 8p8c 16.40' (5.00m)
CBL ASSY CIRC 8P M TO RJ45 16.4"
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2130155 | 277-12903-ND | 1407473 |
| Product Name | Ethernet Cable | Between Series Adapter Cables | Cable Assemblies - Between Series Adapter Cables |
| Application | LAN / Ethernet; Networking | ||
| Cable Type | Cat 6; Coaxial | ||
| Cable Shielding | Shielded | Double Shielded | |
| Cable Length | 16.4 ft (50 dm) | 16.4 ft (49.99 dm) | 16.4 ft (49.99 dm) |