PHOENIX CONTACT USA Between Series Adapter Cables 1407445

Description
Cable Assembly Circular 08 pos Female to RJ45, 8p8c 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 08 pos Female to RJ45, 8p8c 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 1407445-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1407445-ND
Between Series Adapter Cables 1407445-ND
Cable Assembly Circular 08 pos Female to RJ45, 8p8c 16.40' (5.00m)

Cable Assembly Circular 08 pos Female to RJ45, 8p8c 16.40' (5.00m)

Buy Now Datasheet
Ethernet Cable - 2558621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2558621
Ethernet Cable 2558621
Phoenix Contact 1407445 Ethernet Cable

Phoenix Contact 1407445 Ethernet Cable

Supplier's Site
Cable Assemblies - Between Series Adapter Cables - 1407445 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
1407445
Cable Assemblies - Between Series Adapter Cables 1407445
CBL ASSY CIRC 8P F TO RJ45 16.4"

CBL ASSY CIRC 8P F TO RJ45 16.4"

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1407445-ND 2558621 1407445
Product Name Between Series Adapter Cables Ethernet Cable Cable Assemblies - Between Series Adapter Cables
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Connector Type RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details