PHOENIX CONTACT USA Ethernet Cable 1407416

Description
Phoenix Contact 1407416 Ethernet Cable
Request a Quote Datasheet
Description
Phoenix Contact 1407416 Ethernet Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 2130151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2130151
Ethernet Cable 2130151
Phoenix Contact 1407416 Ethernet Cable

Phoenix Contact 1407416 Ethernet Cable

Supplier's Site
Between Series Adapter Cables - 277-16439-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
277-16439-ND
Between Series Adapter Cables 277-16439-ND
Cable Assembly Circular 08 pos Male to RJ45, 8p8c 16.40' (5.00m)

Cable Assembly Circular 08 pos Male to RJ45, 8p8c 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - 1407416 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
1407416
Cable Assemblies - Between Series Adapter Cables 1407416
CBL ASSY CIRC 8P M TO RJ45 16.4"

CBL ASSY CIRC 8P M TO RJ45 16.4"

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2130151 277-16439-ND 1407416
Product Name Ethernet Cable Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Shielded Double Shielded
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details