PHOENIX CONTACT USA Ethernet Cable 1407376

Description
Phoenix Contact 1407376 Ethernet Cable
Request a Quote Datasheet
Description
Phoenix Contact 1407376 Ethernet Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 2130150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2130150
Ethernet Cable 2130150
Phoenix Contact 1407376 Ethernet Cable

Phoenix Contact 1407376 Ethernet Cable

Supplier's Site
Circular Cable Assemblies - 277-16438-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-16438-ND
Circular Cable Assemblies 277-16438-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1407376 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1407376
Cable Assemblies - Circular Cable Assemblies 1407376
CBL 4POS MALE TO MALE 3.28'

CBL 4POS MALE TO MALE 3.28'

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2130150 277-16438-ND 1407376
Product Name Ethernet Cable Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Shielded Shielded
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details