PHOENIX CONTACT USA Circular Cable Assemblies 1407349

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1407349-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1407349-ND
Circular Cable Assemblies 1407349-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Ethernet Cable - 2558553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2558553
Ethernet Cable 2558553
Phoenix Contact 1407349 Ethernet Cable

Phoenix Contact 1407349 Ethernet Cable

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 1407349 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1407349
Cable Assemblies - Circular Cable Assemblies 1407349
CBL 4POS MALE TO MALE 6.56'

CBL 4POS MALE TO MALE 6.56'

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1407349-ND 2558553 1407349
Product Name Circular Cable Assemblies Ethernet Cable Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details