PHOENIX CONTACT USA Circular Cable Assemblies 1407344

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 277-12887-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-12887-ND
Circular Cable Assemblies 277-12887-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Ethernet Cable - 2558547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2558547
Ethernet Cable 2558547
Phoenix Contact 1407344 Ethernet Cable

Phoenix Contact 1407344 Ethernet Cable

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 1407344 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1407344
Cable Assemblies - Circular Cable Assemblies 1407344
CBL CIRC 4POS MALE TO WIRE 3.28'

CBL CIRC 4POS MALE TO WIRE 3.28'

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 277-12887-ND 2558547 1407344
Product Name Circular Cable Assemblies Ethernet Cable Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM83-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details