PHOENIX CONTACT USA Circular Cable Assemblies 1407321

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1407321-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1407321-ND
Circular Cable Assemblies 1407321-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1407321 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1407321
Cable Assemblies - Circular Cable Assemblies 1407321
CBL CIRC 4POS FEM TO WIRE 16.4'

CBL CIRC 4POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1407321-ND 1407321
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-SFNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details