PHOENIX CONTACT USA Circular Cable Assemblies 1407272

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1407272-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1407272-ND
Circular Cable Assemblies 1407272-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1407272 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1407272
Cable Assemblies - Circular Cable Assemblies 1407272
CBL CIRC 8POS MALE TO WIRE 16.4'

CBL CIRC 8POS MALE TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1407272-ND 1407272
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details