Adapter Connector Circular Connector, Female Sockets, 8 Pos To Modular, Female Jack, 8p8c (RJ45) Black
Phoenix Contact 1404548 RJ45 Connector
Control cabinet feed-through, M12, 8-pos Product overview: 1404548 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Between Series Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 373-1404548 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380524-1404548
Category: Connectors, Interconnects>Betwee
Color: Black
Features: Dust Tight, Right Angle, Waterproof
Package: Bulk
Convert From (Adapter End): Circular Connector, Female Sockets, 8 Pos
Convert To (Adapter End): Modular, Female Jack, 8p8c (RJ45)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8536.69.8000
Mfr: Phoenix Contact
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 1 pcs
Modular Connectors / Ethernet Connectors VS-BH-M12FSX-10G RJ45/90
FEED THROUGH ADAPTOR, M12-RJ45, JACK; Inter Series Connector A:M12; Convert From Positions:8Positions
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-8051-ND | 8027441 | 373-1404548 | 1380524-1404548 | 1404548 | 78Y8750 |
| Product Name | Between Series Adapters | Ethernet Connectors | Electronic Connector | Connectors, Interconnects - Between Series Adapters | Modular Connectors / Ethernet Connectors | Feed Through Adaptor, M12-Rj45, Jack; Inter Series Connector A Phoenix Contact |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||||
| Voltage Rating | 60 volts | 60 volts |