PHOENIX CONTACT USA Circular Connector Assemblies 1404418

Description
5 (Power) Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet
Description
5 (Power) Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-12813-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-12813-ND
Circular Connector Assemblies 277-12813-ND
5 (Power) Position Circular Connector Receptacle, Female Sockets Screw

5 (Power) Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Industrial Circular Connectors - 2407287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2407287
Industrial Circular Connectors 2407287
Phoenix Contact 1404418

Phoenix Contact 1404418

Supplier's Site
Sensor Connector, M12, Rcpt, 5Pos; Product Range Phoenix Contact - 82Y7563 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos; Product Range Phoenix Contact
82Y7563
Sensor Connector, M12, Rcpt, 5Pos; Product Range Phoenix Contact 82Y7563
SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-12813-ND 2407287 82Y7563
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M12, Rcpt, 5Pos; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P214D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details