Phoenix Contact 1404411
12 Position Circular Connector Receptacle, Female Sockets Solder Cup
12 Pos Circular Connector, 30V, 1A, Solder, Shielded, IP67 Product overview: 1404411 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, 1A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1404411 can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8613825 | 277-12809-ND | 436-1404411 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | 30V 1A Electronic Connector |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | ||
| Geometry | Straight | ||
| Mounting | Free Hanging (In-Line) |