PHOENIX CONTACT USA Circular Cable Assemblies 1403971

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 277-8261-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-8261-ND
Circular Cable Assemblies 277-8261-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1403971 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1403971
Cable Assemblies - Circular Cable Assemblies 1403971
CBL CIRC 4POS FEM TO MALE 9.84'

CBL CIRC 4POS FEM TO MALE 9.84'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 277-8261-ND 1403971
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-F12G8-KH-1.5-N-S-F12G8 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/28AWG, 1FT Length - 3025033-01 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1 ft (3.05 dm)
View Details
5 suppliers