PHOENIX CONTACT USA Circular Cable Assemblies 1403628

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1403628-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1403628-ND
Circular Cable Assemblies 1403628-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assembly - 448-1403628 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-1403628
Cable Assembly 448-1403628
Cable Assembly Profibus 2m 24AWG M12 Circular 2 POS SKT Product overview: 1403628 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1403628 can be used for catalog matching and distributor lookup.

Cable Assembly Profibus 2m 24AWG M12 Circular 2 POS SKT Product overview: 1403628 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1403628 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1315909-1403628
Cable Assemblies - Circular Cable Assemblies 1315909-1403628
Win Source Part Number: 1315909-1403628 Category: Cable Assemblies>Circular Cable Assemblies Color: Violet Package: Bulk Ingress Protection: IP65/IP67 - Dust Tight, Water Resistant, Waterproof Length: 6.56' (2.00m) Cable Type: Round Shielding: Shielded Usage: Industrial Environments ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090 Mfr: Phoenix Contact 1st Connector Type: Receptacle, Right Angle 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 5 1st Connector Number of Positions Loaded: 2 1st Connector Shell Size - Insert: M12 1st Connector Orientation: B 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyurethane (PUR)

Win Source Part Number: 1315909-1403628
Category: Cable Assemblies>Circular Cable Assemblies
Color: Violet
Package: Bulk
Ingress Protection: IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Length: 6.56' (2.00m)
Cable Type: Round
Shielding: Shielded
Usage: Industrial Environments
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8544.42.9090
Mfr: Phoenix Contact
1st Connector Type: Receptacle, Right Angle
1st Connector Gender: Female Sockets
1st Connector Number of Positions: 5
1st Connector Number of Positions Loaded: 2
1st Connector Shell Size - Insert: M12
1st Connector Orientation: B
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Cable Material: Polyurethane (PUR)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1403628 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1403628
Cable Assemblies - Circular Cable Assemblies 1403628
CBL CIRC 5POS FEM TO WIRE 6.56'

CBL CIRC 5POS FEM TO WIRE 6.56'

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1403628-ND 448-1403628 1315909-1403628 1403628
Product Name Circular Cable Assemblies Cable Assembly Cable Assemblies - Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details