PHOENIX CONTACT USA Cable Assemblies - Between Series Adapter Cables 1403500

Description
CBL ASSY CIRC 4P M TO RJ45 16.4"
Description
CBL ASSY CIRC 4P M TO RJ45 16.4"

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Between Series Adapter Cables - 1403500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
1403500
Cable Assemblies - Between Series Adapter Cables 1403500
CBL ASSY CIRC 4P M TO RJ45 16.4"

CBL ASSY CIRC 4P M TO RJ45 16.4"

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies
Product Number 1403500
Product Name Cable Assemblies - Between Series Adapter Cables
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-292-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details