PHOENIX CONTACT USA Circular Cable Assemblies 1401852

Description
Cable Assembly 164.0' (50.0m)
Request a Quote Datasheet
Description
Cable Assembly 164.0' (50.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1401852-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1401852-ND
Circular Cable Assemblies 1401852-ND
Cable Assembly 164.0' (50.0m)

Cable Assembly 164.0' (50.0m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1401852 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1401852
Cable Assemblies - Circular Cable Assemblies 1401852
CBL CIRC 4POS FMALE TO WIRE 164'

CBL CIRC 4POS FMALE TO WIRE 164'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1401852-ND 1401852
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 164 ft (500 dm) 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Twisted Pair Cable - 081937-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details