Phoenix Contact GmbH & Co. KG Fiber Optic Cable Assemblies 1400701

Description
Fiber Optic Cable Assemblies FOC-ST:A-LC:A-GZ01/2
Datasheet
Description
Fiber Optic Cable Assemblies FOC-ST:A-LC:A-GZ01/2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
1400701
Fiber Optic Cable Assemblies 1400701
Fiber Optic Cable Assemblies FOC-ST:A-LC:A-GZ01/2

Fiber Optic Cable Assemblies FOC-ST:A-LC:A-GZ01/2

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables
Product Number 1400701
Product Name Fiber Optic Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
POF, Step Index, 1000 µm Core, 2.2 mm OD w/ Jacket - F-POF-1000-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 980 µm (38.58 mils)
Wavelength 400 to 1000 nm (4000 to 10000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details