Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GASKETS AND GASKETING
PHOENIX CONTACT GMBH & CO. KG
1400238 -- CIRCULAR CONNECTOR SEALS
Phoenix Contact GmbH & Co. KG
Circular Connector Seals
1400238
Description
Phoenix Contact 1400238 Sealing Cap
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Phoenix Contact 1400238 Sealing Cap
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Seals
2558492
Circular Connector Seals
2558492
Phoenix Contact 1400238 Sealing Cap
Phoenix Contact 1400238 Sealing Cap
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Gaskets and Gasketing
Product Number
2558492
Product Name
Circular Connector Seals
Gasket Description
Circular Connector Seals
Unlock Full Specs
to access all available technical data
Similar Products
Pexco
Custom Seals, Gaskets, and Bushings
Specs
Gasket Type
Custom Shape / Application
Material
Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
View Details
TE Connectivity
EMI Connector Gaskets
2561426-1
Specs
Material
Nickel Plated Graphite
Width
1.35 inch (34.32 mm)
Thickness
0.0315 inch (0.8000 mm)
View Details
Precision Polymer Engineering Ltd.
International Dairy Federation (IDF) Gaskets
Specs
Gasket Type
Sanitary Gasket
Material
Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); FEPM, FFKM, FVMQ, VMQ
Gasket Dimensions
Nominal sizes from 1" to 4"
View Details
McWane Plant and Industrial
Sure Stop 350® Gasket
View Details