Safety relay used as a contact extension for emergency stop, safety door, and light curtain monitoring, with four enabling current paths and one confirmation current path. Designed for 1-channel control with reinforced insulation, it features electromechanical force-guided contacts and plug-in screw terminals. The device has a width of 22.5 mm, operates on 24 V DC, and complies with EN ISO 13849-1 Cat. 3/PL d and EN IEC 62061 SIL 2. It is cULus listed and fulfills EU RoHS requirements. Operating temperature, humidity, and ingress protection are not specified.
| DigiKey | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 277-1397656-ND |
| Product Name | Safety Relays |
| Channels | Single Throw |