PHOENIX CONTACT USA Headers, Male Pins 1377303

Description
CONN HEADER 1.27MM 50POS SMD RA
Request a Quote Datasheet
Description
CONN HEADER 1.27MM 50POS SMD RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 277-1377303TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
277-1377303TR-ND
Headers, Male Pins 277-1377303TR-ND
CONN HEADER 1.27MM 50POS SMD RA

CONN HEADER 1.27MM 50POS SMD RA

Buy Now Datasheet
Headers, Male Pins - 277-1377303CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
277-1377303CT-ND
Headers, Male Pins 277-1377303CT-ND
CONN HEADER 1.27MM 50POS SMD RA

CONN HEADER 1.27MM 50POS SMD RA

Buy Now Datasheet
Headers, Male Pins - 277-1377303DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
277-1377303DKR-ND
Headers, Male Pins 277-1377303DKR-ND
CONN HEADER 1.27MM 50POS SMD RA

CONN HEADER 1.27MM 50POS SMD RA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 277-1377303TR-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-1289-STR-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
Headers, Male Pins - A26816-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NCV-FL4G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details