PHOENIX CONTACT USA Headers, Male Pins 1373886

Description
CONN HEADER 1.27MM 32POS SMD
Request a Quote Datasheet
Description
CONN HEADER 1.27MM 32POS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 277-1373886DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
277-1373886DKR-ND
Headers, Male Pins 277-1373886DKR-ND
CONN HEADER 1.27MM 32POS SMD

CONN HEADER 1.27MM 32POS SMD

Buy Now Datasheet
Headers, Male Pins - 277-1373886CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
277-1373886CT-ND
Headers, Male Pins 277-1373886CT-ND
CONN HEADER 1.27MM 32POS SMD

CONN HEADER 1.27MM 32POS SMD

Buy Now Datasheet
Headers, Male Pins - 277-1373886TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
277-1373886TR-ND
Headers, Male Pins 277-1373886TR-ND
CONN HEADER 1.27MM 32POS SMD

CONN HEADER 1.27MM 32POS SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 277-1373886DKR-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103310-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10300403AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 4 #
View Details
3 suppliers
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details