Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BOARD MOUNT CONNECTORS
PHOENIX CONTACT USA
1341129 -- HEADERS, MALE PINS
PHOENIX CONTACT USA
Headers, Male Pins
1341129
Description
CONN HEADER VERT 5POS 3.81MM
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CONN HEADER VERT 5POS 3.81MM
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
277-1341129-ND
Headers, Male Pins
277-1341129-ND
CONN HEADER VERT 5POS 3.81MM
CONN HEADER VERT 5POS 3.81MM
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Board Mount Connectors
Product Number
277-1341129-ND
Product Name
Headers, Male Pins
Connector Type
Header Connector; Header
Unlock Full Specs
to access all available technical data
Similar Products
Molex Signal Tech Industrial Ltd.
Intercompact Series: Compact Signal & Ethernet PCB Connectors
Specs
Category
Board to Board Connector
View Details
Harwin Plc
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R)
G125-MS12605M2R
Specs
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Amphenol Communications Solutions
PWRBLADE HEADER - VERTICAL
51700-10206002AALF
Specs
Connector Type
Header Connector
Termination
Solder To Board
Current Rating
41.0 to 70.0 amps
View Details
3
suppliers
RS Components, Ltd.
Jack Plugs & Sockets
1902956
Specs
Category
Audio / Video
Gender
Male / Plug; Female / Jack
Termination
Solder
View Details